EN
  • EN
  • DE

LTC3406ES5-1.8#TRPBF

Part No LTC3406ES5-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 117359-LTC3406ES5-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5-1.8#TRPBF CAD Model

Description

The LTC3406ES5-1.8#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that delivers a fixed output voltage of 1.8V. Designed for use in battery-powered systems, this compact and efficient power solution is ideal for portable electronics where space and power conservation are critical.

Key Features

  • Output Voltage: Fixed at 1.8V, suitable for low-voltage digital circuits.
  • High Efficiency: Up to 96%, which helps to extend battery life in portable devices.
  • Output Current: Capable of delivering up to 600mA of continuous output current.
  • Voltage Mode Control: Provides fast transient response and excellent loop stability.
  • High Switching Frequency: 1.5MHz operation allows the use of small, low-cost capacitors and inductors.
  • No Schottky Diode Required: Internal synchronous rectification increases efficiency and eliminates the need for an external diode.
  • Low Dropout Operation: 100% duty cycle provides low dropout operation, extending operating time in battery-powered systems.
  • Thermal Protection: Over-temperature protection ensures reliable operation under varying conditions.

Applications

  • Cellular Telephones
  • Personal Information Appliances
  • Wireless and DSL Modems
  • Digital Cameras
  • MP3 Players

Package and Quality

The LTC3406ES5-1.8#TRPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The product is provided in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As part of Linear Technology's commitment to quality, this voltage regulator is designed to meet stringent standards, ensuring reliability and performance in demanding environments.

Conclusion

With its high efficiency, small footprint, and comprehensive feature set, the LTC3406ES5-1.8#TRPBF is an exemplary power management solution for designers looking to optimize their portable and space-sensitive applications. Its robust design and ease of integration make it a go-to choice for a wide range of electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6837 $54.7348
9+ $11.2277 $101.0493
14+ $10.8768 $152.2752
20+ $10.5259 $210.5180
25+ $10.1751 $254.3775
33+ $9.1225 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess