The LTC3407AEDD-2#PBF is a high-efficiency, dual-channel, synchronous step-down DC-DC regulator brought to you by Linear Technology, a leader in power management solutions. This compact and versatile regulator is ideal for portable applications where space and power efficiency are critical.
Key Features
- High Efficiency: Up to 95% efficiency, which ensures minimal heat generation and prolongs battery life in portable devices.
- Dual Independent Outputs: Delivers two outputs with 600mA current each, allowing for simultaneous power supply to different components.
- Wide Input Voltage Range: Operates from a 2.5V to 5.5V input voltage range, making it compatible with a variety of power sources.
- High Frequency Operation: The 2.25MHz switching frequency minimizes the size of external components, further saving on board space and cost.
- No Schottky Diode Required: Internal synchronous rectification enhances efficiency and eliminates the need for an external Schottky diode.
- Low Dropout Operation: Provides low dropout performance, which is essential for applications requiring a stable supply voltage even when the input supply is limited.
Applications
The LTC3407AEDD-2#PBF is suitable for a broad range of applications, particularly those requiring dual power supplies such as:
- Handheld Devices
- Portable Media Players
- Wireless and DSL Modems
- Digital Cameras
- Battery-Powered Equipment
Package and Quality
Enclosed in a compact 10-lead DFN (3mm x 3mm) package, the LTC3407AEDD-2#PBF offers a space-saving solution without compromising on performance. It is designed to meet the rigorous standards set by Linear Technology, ensuring reliability and longevity in your applications. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, reflecting Linear Technology's commitment to environmental sustainability.
Conclusion
Whether you're designing a new portable device or looking to improve the power efficiency of an existing product, the LTC3407AEDD-2#PBF from Linear Technology is an excellent choice for a dual-channel, synchronous step-down regulator. Its high efficiency, dual output capability, and compact form factor make it a versatile and powerful component in any power management design.