EN
  • EN
  • DE

LTC3407EDD-3#TRPBF

Part No LTC3407EDD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 1.8V/3.3V 10DFN / Conv DC-DC 3.3V to 5.5V Synchronous Step Down Dual-Out 1.8V/3.3V 0.8A/0.8A 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 3.3V
Voltage Input MAX 5.5V
Output Voltage 1.8V, 3.3V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783321-LTC3407EDD-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3407-3
Introduction Date August 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3407EDD-3#TRPBF CAD Model

Description

Product Overview: LTC3407EDD-3#TRPBF

The LTC3407EDD-3#TRPBF is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, engineered to provide efficient power management for modern electronic devices. This compact and highly integrated component is designed to deliver continuous output currents up to 600mA per channel, with a wide input voltage range from 2.5V to 5.5V. It is an ideal solution for portable applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC3407EDD-3#TRPBF utilizes a constant-frequency, current mode architecture, which, coupled with low resistance internal switches, ensures high efficiency over a wide range of load currents.
  • Dual Independent Outputs: This regulator provides two independently regulated outputs, each capable of delivering up to 600mA, which can be set to fixed voltages of 1.8V and 3.3V or adjusted from 0.8V to VIN with external resistors.
  • Low Dropout Operation: The low dropout operation is a critical feature, allowing the output voltage to be maintained even when the input voltage is very close to the output voltage, enhancing the performance in battery-powered systems.
  • Small Footprint: Housed in a compact 3mm x 3mm DFN package, the LTC3407EDD-3#TRPBF saves board space and is suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under high temperature conditions.

Applications

The LTC3407EDD-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable instruments
  • Battery-powered equipment
  • Handheld devices
  • Wireless modems
  • PDAs and smartphones

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3407EDD-3#TRPBF is no exception. It is designed to meet the high standards of reliability and performance that are expected of Linear Technology products. With over-temperature protection and high efficiency, this voltage regulator is a reliable choice for designers looking to optimize power consumption and extend battery life in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess