EN
  • EN
  • DE

LTC3407EMSE#TR

Part No LTC3407EMSE#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746983-LTC3407EMSE#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407EMSE#TR CAD Model

Description

Introducing the LTC3407EMSE#TR Dual DC/DC Converter

The LTC3407EMSE#TR from Linear Technology is a highly efficient, dual-channel, synchronous step-down DC/DC converter designed for portable devices that require compact, high-efficiency power solutions. This small and versatile component is perfect for a range of applications, including handheld devices, medical instruments, and other battery-operated electronics.

Key Features:

  • High Efficiency: The LTC3407EMSE#TR boasts up to 95% efficiency, which helps to extend battery life in portable applications.
  • Adjustable Output Voltage: Both channels can be independently set to an output voltage ranging from 0.8V to VIN, accommodating a variety of power requirements.
  • Low Quiescent Current: Its no-load quiescent current is only 20µA, which further conserves battery life when the device is in standby mode.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the LTC3407EMSE#TR allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Current Mode Operation: This feature provides excellent line and load transient response, ensuring stable operation under a variety of conditions.
  • Synchronous Operation: By integrating the low RDS(ON) internal switches, the need for an external Schottky diode is eliminated, simplifying the design and improving efficiency.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential damage due to excessive heat.

Package and Availability:

The LTC3407EMSE#TR is offered in a compact, thermally enhanced 10-lead MSOP package, which is ideal for space-constrained applications. The 'TR' designation indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

Conclusion:

With its dual-channel configuration, high efficiency, and small form factor, the LTC3407EMSE#TR is an excellent solution for modern portable electronics that demand reliable and efficient power management. Its advanced features and ease of integration make it a go-to choice for designers looking to optimize their power supply systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7981 $57.9810
25+ $4.7574 $118.9350
38+ $4.6085 $175.1230
52+ $4.4606 $231.9512
67+ $4.3116 $288.8772
90+ $3.8658 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess