EN
  • EN
  • DE

LTC3409AIDD#PBF

Part No LTC3409AIDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.62V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz to 2.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062541-LTC3409AIDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3409AIDD#PBF CAD Model

Description

Product Overview: LTC3409AIDD#PBF

The LTC3409AIDD#PBF is a high-performance, monolithic synchronous step-down switching regulator from Linear Technology that offers a compact and efficient power management solution for a wide range of applications. This advanced regulator operates over a wide input voltage range and provides an adjustable output voltage, making it highly versatile and suitable for portable devices, embedded systems, and other electronics requiring efficient power conversion.

Key Features

  • High Efficiency: The LTC3409AIDD#PBF utilizes a constant-frequency, current mode architecture, which, combined with low resistance internal switches, ensures high efficiency over a wide range of load currents.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this regulator is compatible with a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a high degree of flexibility to power different ICs and peripherals.
  • Compact Design: The LTC3409AIDD#PBF is available in a low-profile (0.75mm) 10-lead DFN (3mm × 3mm) package, making it ideal for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current of only 20µA (at no load) helps extend battery life in portable applications.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR (Equivalent Series Resistance) compared to other types of capacitors.
  • Protection Features: It includes over-temperature and over-current protection, enhancing the safety and reliability of the system it is integrated into.

Applications

The LTC3409AIDD#PBF is suitable for a range of applications that require efficient power delivery and space-saving designs. It is particularly well-suited for portable electronics, such as smartphones, tablets, and digital cameras, as well as for industrial and automotive applications where a stable and efficient power supply is crucial.

With its combination of efficiency, versatility, and compact size, the LTC3409AIDD#PBF from Linear Technology is an excellent choice for designers looking to optimize their power management systems without compromising on performance or space.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2721 $62.7210
23+ $5.1464 $118.3672
35+ $4.9856 $174.4960
48+ $4.8248 $231.5904
62+ $4.6639 $289.1618
83+ $4.1815 $347.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess