EN
  • EN
  • DE

LTC3410BESC6-1.5#TRMPBF

Part No LTC3410BESC6-1.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.5V 0.3A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 130752-LTC3410BESC6-1.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3410BESC6-1.5#TRMPBF CAD Model

Description

LTC3410BESC6-1.5#TRMPBF - High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3410BESC6-1.5#TRMPBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient power management solution is ideal for portable and space-constrained applications where extended battery life and efficient power conversion are essential.

With a fixed output voltage of 1.5V, the LTC3410BESC6-1.5#TRMPBF is capable of delivering up to 600mA of continuous output current. Its high switching frequency, which can go up to 3MHz, allows the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design. This makes it an excellent choice for modern, compact electronic devices.

The device operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications, including single-cell Li-Ion, multi-cell alkaline, or NiMH batteries, as well as 5V input rails. The LTC3410BESC6-1.5#TRMPBF utilizes internal switches with low RDS(ON) to achieve efficiencies as high as 96%, minimizing unnecessary power loss and heat generation.

Moreover, it features a Burst Mode® operation that significantly improves efficiency at light loads, thereby further extending battery life. For noise-sensitive applications, the converter can be set to provide a constant switching frequency, thereby reducing RF interference.

The LTC3410BESC6-1.5#TRMPBF comes in a compact, thermally efficient 6-lead SC70 package, which is suitable for automated assembly and offers robust thermal performance. It has a range of built-in protection features, including overtemperature protection, and is designed with a current mode architecture that provides fast transient response and excellent loop stability.

Other features of this DC/DC converter include a low dropout operation, ensuring the output is maintained even when the input supply voltage is very close to the output voltage, and a power good output signal for power sequencing and voltage monitoring functions.

In summary, the LTC3410BESC6-1.5#TRMPBF from Linear Technology is a highly efficient, compact, and feature-rich synchronous step-down converter that is well-suited for a wide range of applications where space is at a premium and power efficiency is crucial.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9003 $53.9033
25+ $4.0208 $100.5200
39+ $3.8952 $151.9128
54+ $3.7695 $203.5530
69+ $3.6439 $251.4291
92+ $3.2669 $300.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess