EN
  • EN
  • DE

LTC3410ESC6-1.2#TRMPBF

Part No LTC3410ESC6-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.3A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 121514-LTC3410ESC6-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.2#TRMPBF CAD Model

Description

LTC3410ESC6-1.2#TRMPBF - High Efficiency, 2.25MHz Synchronous Step-Down DC/DC Converter

The LTC3410ESC6-1.2#TRMPBF is a compact, high-efficiency, synchronous step-down DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This device is specifically designed to provide a fixed output voltage of 1.2V, which is ideal for applications requiring a low-voltage source with high power efficiency. With its high-frequency operation at 2.25MHz, the LTC3410ESC6-1.2#TRMPBF allows for the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design.

The converter operates over a wide input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH, as well as other standard power sources. The high switching frequency paired with current mode control provides fast transient response and excellent loop stability. Additionally, the device features internal synchronous rectification, which enhances efficiency by eliminating the need for an external Schottky diode and reducing power loss.

With its low RDS(ON) internal switches, the LTC3410ESC6-1.2#TRMPBF can deliver up to 600mA of continuous output current. It also includes a Burst Mode® operation that significantly improves efficiency at light loads, leading to extended battery life in portable applications. For noise-sensitive applications, the converter can be set to operate in continuous mode, reducing RF interference.

The LTC3410ESC6-1.2#TRMPBF comes in a tiny 6-lead SC70 package, which is highly space-efficient for modern compact electronic devices. Safety features include overtemperature protection, current limiting, and thermal shutdown, ensuring reliable operation under various conditions. The device is also available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes.

This high-performance, low-voltage step-down converter is an excellent choice for portable devices, such as PDAs, cellular phones, and digital cameras, where space is at a premium, and power efficiency is crucial. Its robust design and ease of integration make it a preferred choice for engineers and designers working on cutting-edge, power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,685 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess