EN
  • EN
  • DE

LTC3410ESC6-1.65#PBF

Part No LTC3410ESC6-1.65#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303321-LTC3410ESC6-1.65#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.65#PBF CAD Model

Description

Linear Technology LTC3410ESC6-1.65#PBF Overview

The LTC3410ESC6-1.65#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, which is renowned for its power management solutions. This compact integrated circuit is designed to deliver a fixed output voltage of 1.65V with an input voltage range of 2.5V to 5.5V. It is an ideal choice for portable applications due to its small size and high efficiency.

Key Features

  • High Efficiency: The LTC3410ESC6-1.65#PBF can achieve up to 96% efficiency, which helps to extend battery life in portable devices.
  • Output Voltage: This regulator provides a fixed output of 1.65V, which is suitable for low-voltage applications.
  • Current Capability: It is capable of delivering up to 600mA of continuous output current, ensuring stable performance for a variety of loads.
  • Low Dropout Operation: The device offers a low dropout performance, which means it can maintain regulation with a minimal difference between the input and output voltages.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the LTC3410ESC6-1.65#PBF allows for the use of small, low-cost capacitors and inductors.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating during high current operation.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing the overall component count.

Applications

The LTC3410ESC6-1.65#PBF is versatile and can be used in a wide range of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • GPS Receivers

Package and Quality

Housed in a compact 6-lead SC70 package, the LTC3410ESC6-1.65#PBF is designed for space-constrained applications. Its small footprint is complemented by a lead-free finish, which adheres to RoHS standards, ensuring environmental compliance. The device's performance and reliability are backed by Linear Technology's commitment to high-quality manufacturing and rigorous testing.

In summary, the LTC3410ESC6-1.65#PBF from Linear Technology is an efficient, compact, and reliable solution for a variety of power management needs, especially suited for portable devices requiring a fixed 1.65V output.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8092 $60.9472
37+ $3.1254 $115.6398
58+ $3.0284 $175.6472
79+ $2.9302 $231.4858
102+ $2.8321 $288.8742
137+ $2.5398 $347.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess