EN
  • EN
  • DE

PIC18F85K90-I/PTRSL

Part No PIC18F85K90-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Part Number Series PIC18F85K90
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807902-PIC18F85K90-I/PTRSL
Ultra Librarian 3D Model Ultra Librarian PIC18F85K90-I/PTRSL CAD Model

Description

Microchip Technology PIC18F85K90-I/PTRSL Microcontroller

The PIC18F85K90-I/PTRSL is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of applications requiring robust control and processing capabilities. This particular MCU is part of the PIC18 family, which is known for its enhanced features, including increased speed, memory, and a rich set of peripherals.

At the heart of the PIC18F85K90-I/PTRSL lies a powerful 8-bit processor capable of executing instructions efficiently, making it ideal for applications that demand quick responses and high-precision control. With a maximum CPU speed of 64 MHz (16 MIPS), this microcontroller is well-suited for real-time applications.

The device boasts an impressive array of integrated features, including:

  • 80 KB of flash memory, providing ample space for complex program code and data storage.
  • 3,328 bytes of RAM, facilitating smooth and efficient operation of applications with temporary data storage needs.
  • 1,024 bytes of EEPROM, allowing for persistent data storage that can be accessed and modified during runtime.
  • Enhanced Capture/Compare/PWM (ECCP) modules for advanced control of motors and other peripherals.
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 28 channels, enabling precise measurement of analog signals.
  • Two Comparators with programmable input/output configuration.
  • Multiple serial communication interfaces, including EUSART, SPI, and I2C, for versatile connectivity options.

The MCU comes in a 44-pin TQFP package, which provides a compact footprint while still offering sufficient I/O pins for interfacing with external components. The PIC18F85K90-I/PTRSL is also characterized by its extended operating temperature range, making it a reliable choice for industrial applications.

For developers, Microchip Technology provides a comprehensive suite of software tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process. Additionally, the MCU is supported by a wide array of hardware development boards, making prototyping and testing convenient and efficient.

In summary, the PIC18F85K90-I/PTRSL microcontroller is a versatile and powerful solution for designers looking to implement advanced control systems with a single-chip solution. Its blend of speed, memory, and integrated peripherals, along with robust support from Microchip Technology, makes it a top choice for a variety of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5708 $51.4160
48+ $2.1094 $101.2512
74+ $2.0435 $151.2190
102+ $1.9775 $201.7050
131+ $1.9116 $250.4196
176+ $1.7139 $301.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,117 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess