LTC3411EMS-TBB from Linear Technology
The LTC3411EMS-TBB is a high-performance, synchronous monolithic step-down switching regulator from Linear Technology, designed to deliver efficient power management solutions for a wide array of applications. This compact and versatile component is particularly suitable for portable devices where efficient power conversion, small footprint, and reliability are paramount.
Key Features
- High Efficiency: Capable of up to 96% power efficiency, the LTC3411EMS-TBB ensures minimal heat generation and maximum battery life for portable applications.
- Wide Input Voltage Range: This regulator operates from an input voltage range of 2.25V to 5.5V, making it ideal for single-cell Li-Ion, or multi-cell alkaline/NiMH applications as well as standard 3.3V and 5V power rails.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility in power design to meet various output requirements.
- High Switching Frequency: With a switching frequency of up to 4MHz, the LTC3411EMS-TBB allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB.
- No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode, further saving on board space and cost.
- Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, ensuring good transient response and minimizing output ripple.
Applications
The LTC3411EMS-TBB is versatile enough to be used in a variety of applications, including:
- Handheld Devices
- Portable Media Players
- Wireless and DSL Modems
- Digital Cameras
- GPS Receivers
- Other Battery-Powered Devices
Package and Quality
The LTC3411EMS-TBB comes in a compact 10-lead MSOP package with a thermally efficient exposed pad. Linear Technology ensures high-quality and reliability of their products, making the LTC3411EMS-TBB a reliable choice for critical and high-performance applications.