EN
  • EN
  • DE

LTC3412AEUF#TRPBF

Part No LTC3412AEUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 3A
Frequency - Switching 300kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 100205-LTC3412AEUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3412AEUF#TRPBF CAD Model

Description

The LTC3412AEUF#TRPBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This efficient power management IC is designed to convert a higher voltage input to a lower voltage output with a high level of efficiency and accuracy.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3412AEUF#TRPBF ensures minimal power loss during the conversion process, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Wide Input Voltage Range: This versatile converter supports an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a wide array of low-voltage circuits.
  • High Output Current: It delivers up to 3A of continuous output current, suitable for high-power applications.
  • Synchronous Operation: With integrated N-channel MOSFETs, the synchronous operation provides better efficiency at light loads and reduces the need for external Schottky diodes.
  • Stable with Low ESR Ceramic Capacitors: The LTC3412AEUF#TRPBF is stable with ceramic output capacitors, ensuring high reliability and a smaller footprint.
  • Thermal Protection: It includes thermal protection to safeguard the device under high-temperature operating conditions.

Applications

The LTC3412AEUF#TRPBF is suitable for a variety of applications, including but not limited to portable instruments, distributed power systems, and point-of-load regulation. Its compact size, high efficiency, and flexibility make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

Packaging and Availability

This product is available in a 16-lead plastic QFN (4mm × 4mm) package, which is RoHS compliant and designed for surface-mount technology (SMT). The part number LTC3412AEUF#TRPBF indicates that the device is provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5948 $52.7584
19+ $5.4112 $102.8128
29+ $5.2421 $152.0209
40+ $5.0730 $202.9200
51+ $4.9039 $250.0989
69+ $4.3966 $303.3654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,309 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess