EN
  • EN
  • DE

LTC3414MPFE

Part No LTC3414MPFE
Manufacturer Linear Technology
Description 4A, 4MHz, Monolithic Synchronous Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208743-LTC3414MPFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3414MPFE CAD Model

Description

LTC3414MPFE - A High-Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3414MPFE is a versatile and robust synchronous step-down DC/DC converter designed by Linear Technology, aimed at providing high efficiency in a compact package. This monolithic integrated circuit is capable of delivering up to 4A of continuous output current with a wide input voltage range from 2.25V to 5.5V, making it an ideal choice for portable and space-constrained applications.

One of the key features of the LTC3414MPFE is its high switching frequency, which can be set from 300kHz to 2.25MHz with an external resistor. This high frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Furthermore, the device employs internal switches with low RDS(ON) to ensure high efficiency across a wide range of load currents.

The LTC3414MPFE integrates important protection features such as overtemperature protection, overcurrent protection, and undervoltage lockout, which safeguard the device and the load in adverse conditions. The overcurrent protection is achieved through current mode control, which provides fast response to transient loads and excellent loop stability.

For applications that require precise voltage regulation, the LTC3414MPFE offers an adjustable output voltage down to 0.8V with a tolerance of ±1% over the full temperature range. This precision ensures reliable performance in sensitive electronic systems.

The LTC3414MPFE is available in a thermally efficient 20-lead TSSOP package with an exposed pad for enhanced thermal performance. This package is suitable for operation in environments with temperatures ranging from -55°C to 125°C, making it a reliable choice for industrial and automotive applications where temperature extremes are common.

In summary, the LTC3414MPFE from Linear Technology is a high-performance, highly integrated step-down converter that offers efficiency, compactness, and reliability, making it a prime choice for engineers and designers working on advanced power management solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess