EN
  • EN
  • DE

LTC3417AFE-2

Part No LTC3417AFE-2
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TSSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746989-LTC3417AFE-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417AFE-2 CAD Model

Description

Linear Technology LTC3417AFE-2 Dual Synchronous Step-Down DC/DC Converter

The LTC3417AFE-2 is a high-performance dual synchronous step-down DC/DC converter designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to cater to the demanding power requirements of modern portable and compact electronic devices. With its wide input voltage range and dual output channels, the LTC3417AFE-2 offers a versatile solution for managing power in a variety of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3417AFE-2 operates efficiently with an input voltage range from 2.25V to 5.5V, making it suitable for single cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V and 5V intermediate bus systems.
  • Dual Output Channels: It provides two independent output channels with voltages as low as 0.8V, enabling the powering of multiple voltage rails in a system with a single device.
  • High Efficiency: The converter features up to 95% efficiency, which helps to minimize heat generation and increase battery life in portable applications.
  • Synchronous Operation: With internal synchronous rectification, the LTC3417AFE-2 reduces power loss and eliminates the need for external Schottky diodes, simplifying design and saving board space.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz and 2.25MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Burst Mode® Operation: It offers Burst Mode operation for high efficiency at low output currents, making it ideal for battery-powered applications.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Compact Package: The LTC3417AFE-2 is available in a 24-lead TSSOP package with an exposed pad for enhanced thermal performance.

Applications:

The LTC3417AFE-2 is well-suited for a wide range of applications, including:

  • Portable and handheld devices
  • Digital cameras and audio devices
  • Medical and healthcare equipment
  • Automotive and industrial systems
  • Point-of-load power supplies

With its comprehensive set of features and robust design, the LTC3417AFE-2 from Linear Technology is an excellent choice for designers looking to implement a reliable and efficient power management solution in their next project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess