EN
  • EN
  • DE

LTC3417AIFE-2#PBF-ND

Part No LTC3417AIFE-2#PBF-ND
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 303328-LTC3417AIFE-2#PBF-ND
Ultra Librarian 3D Model Ultra Librarian LTC3417AIFE-2#PBF-ND CAD Model

Description

Linear Technology LTC3417AIFE-2#PBF-ND Dual Channel Synchronous Step-Down Regulator

The LTC3417AIFE-2#PBF-ND is a high-performance dual channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This versatile component is suitable for systems requiring multiple low voltage outputs, such as portable devices, industrial controls, and automotive electronics.

Key Features

  • Output Voltage Range: Each channel of the LTC3417AIFE-2#PBF-ND is capable of providing an adjustable output voltage ranging from 0.8V to 5V, which can cater to the needs of modern low-voltage electronics.
  • High Efficiency: Thanks to its synchronous operation, which minimizes the need for external diodes, this regulator achieves high efficiency that can reach up to 95%, reducing heat generation and improving system reliability.
  • Current Mode Operation: The current mode architecture provides excellent transient response and cycle-by-cycle current limiting, which is essential for protecting the device and the load under varying conditions.
  • Independent Power Channels: With two independently controlled power channels, the LTC3417AIFE-2#PBF-ND can power separate subsystems or work in tandem to supply higher current to a single load.
  • Wide Input Voltage Range: It accepts an input voltage range of 2.25V to 5.5V, making it compatible with a broad spectrum of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks or regulated 5V supplies.

Additional Specifications

  • Switching Frequency: The device can operate at a selectable switching frequency of 1MHz or 2.25MHz, allowing designers to balance efficiency and component size.
  • Thermal Performance: Housed in a 28-lead TSSOP package with exposed pad for enhanced thermal performance, the LTC3417AIFE-2#PBF-ND can operate in challenging thermal environments.
  • Shutdown Current: Featuring a low shutdown current of
  • Protection Features: It includes overvoltage protection, overtemperature protection, and short-circuit protection, ensuring safe operation under abnormal conditions.

The LTC3417AIFE-2#PBF-ND is an ideal solution for designers looking for a compact, efficient, and reliable power management solution. Its dual-channel configuration and robust protection features make it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6992 $61.5936
19+ $6.3179 $120.0401
29+ $6.1203 $177.4887
40+ $5.9228 $236.9120
51+ $5.7253 $291.9903
68+ $5.1328 $349.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess