EN
  • EN
  • DE

LTC3419EDD

Part No LTC3419EDD
Manufacturer Linear Technology
Description Dual Monolithic 600mA Synchronous Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208751-LTC3419EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3419EDD CAD Model

Description

Linear Technology's LTC3419EDD: High Efficiency, Dual Channel, Synchronous Step-Down Regulator

The LTC3419EDD by Linear Technology is a versatile and efficient dual-channel, synchronous step-down DC/DC regulator that is adept at providing high efficiency power management solutions for a wide array of applications. This compact device is housed in a 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications requiring minimal footprint and reduced power consumption.

Key Features:

  • Wide Input Voltage Range: The LTC3419EDD operates from a 2.5V to 5.5V input voltage range, making it suitable for single Li-Ion/Polymer, multi-cell alkaline/NiMH, or other standard power sources.
  • Dual Independent Outputs: It offers two independent output channels, with the first channel capable of delivering up to 600mA of continuous output current and the second channel up to 400mA.
  • High Efficiency: The synchronous rectification design allows for up to 95% efficiency, ensuring minimal heat generation and longer battery life in portable applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 1MHz to 4MHz or synchronize it to an external clock, providing flexibility in optimizing the trade-off between efficiency and external component size.
  • Low Dropout Operation: The LTC3419EDD's 100% duty cycle capability enables low dropout operation, which is critical when the input voltage is close to the output voltage, extending battery life in portable systems.
  • Current Mode Operation: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.

Applications:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • GPS Receivers

The LTC3419EDD also incorporates internal soft-start to control the turn-on time and minimize inrush current, a power good status output, and independent shutdown controls for each channel. With its robust feature set and compact design, the LTC3419EDD is an excellent choice for designers looking to enhance power efficiency and performance in their next-generation portable devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0909 $50.4545
13+ $8.2798 $107.6374
19+ $8.0210 $152.3990
26+ $7.7623 $201.8198
34+ $7.5035 $255.1190
45+ $6.7273 $302.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,351 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess