EN
  • EN
  • DE

LTC3426ES6#TRPBF

Part No LTC3426ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.6V to 4.3V Step Up Single-Out 2.25V to 5V 2.3A Automotive 6-Pin TSOT-23 T/R / IC REG BOOST ADJ 2A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 4.3V
Nominal Output Voltage (Min/Fixed) 2.25V
Maximum Output Voltage 5V
Output Current 2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 139347-LTC3426ES6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3426
Introduction Date November 12, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3426ES6#TRPBF CAD Model

Description

Overview of the LTC3426ES6#TRPBF

The LTC3426ES6#TRPBF is a high-efficiency, synchronous step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact and powerful component is ideal for portable electronics where extended battery life and small form factor are critical considerations. The LTC3426ES6#TRPBF operates from an input voltage range of 1.5V to 5.5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

Key Features

  • Adjustable Output Voltage: The device can deliver an adjustable output voltage up to 5.25V, which can be set with external resistors.
  • High Efficiency: With its synchronous rectification design, the LTC3426ES6#TRPBF achieves high efficiency, which is critical for maximizing battery life in portable devices.
  • Low Quiescent Current: The converter maintains a low quiescent current, further improving battery life when the device is in standby mode.
  • Small Package: Housed in a compact SOT-23 package, the LTC3426ES6#TRPBF saves valuable board space and is ideal for space-constrained applications.
  • Burst Mode® Operation: This feature allows the converter to operate in a low-power mode at light loads, reducing the current draw to maintain high efficiency across the entire load range.

Applications

The LTC3426ES6#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Transmitters and GPS Devices
  • MP3 Players
  • Smartphones and PDAs

Performance and Reliability

Linear Technology is known for its high-performance analog ICs, and the LTC3426ES6#TRPBF is no exception. It offers a robust design with thermal overload protection and a current limit to ensure reliable operation under various conditions. Its synchronous operation provides excellent load and line regulation, ensuring stable output voltage even with fluctuations in input voltage or load changes.

In summary, the LTC3426ES6#TRPBF from Linear Technology is a high-efficiency, synchronous boost converter that offers a compact solution for portable power management. Its performance and features make it an excellent choice for engineers looking to optimize power in their next portable application.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2224 $56.0016
20+ $5.1056 $102.1120
31+ $4.9460 $153.3260
42+ $4.7865 $201.0330
55+ $4.6269 $254.4795
73+ $4.1483 $302.8259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess