EN
  • EN
  • DE

LTC3429ES6#TR

Part No LTC3429ES6#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 4.3V
Output Current 600mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 303331-LTC3429ES6#TR
Ultra Librarian 3D Model Ultra Librarian LTC3429ES6#TR CAD Model

Description

LTC3429ES6#TR - High Efficiency, Low Noise, 600mA Synchronous Step-Up DC/DC Converter

The LTC3429ES6#TR is a compact, high-performance DC/DC converter brought to you by Linear Technology, a leader in the design and manufacture of analog integrated circuits. This synchronous step-up converter is designed to provide a high-efficiency solution for portable power applications, making it ideal for battery-powered devices where extended battery life is crucial.

Encased in a space-saving TSOT-23 package, the LTC3429ES6#TR operates from an input voltage range of 1.5V to 5.5V, making it compatible with a variety of single-cell and multi-cell battery configurations, including Alkaline, NiMH, NiCd, and single-cell Li-Ion batteries. It is capable of delivering up to 600mA of continuous output current at voltages as high as 5.25V, ensuring reliable performance for high-drain devices.

One of the key features of the LTC3429ES6#TR is its synchronous rectification design, which significantly enhances efficiency by eliminating the diode drop inherent in traditional step-up converters. This results in efficiencies as high as 96%, minimizing heat generation and maximizing battery life. Additionally, the device offers a low quiescent current of only 25uA, further reducing power consumption when the load is light or in standby mode.

The LTC3429ES6#TR also boasts a low-noise operation thanks to its constant frequency, current mode control design. This feature makes it an excellent choice for sensitive RF and audio applications where power supply noise can be a critical concern. Furthermore, the device includes a range of protection features such as thermal shutdown, current limiting, and a low-battery detector that ensures safe operation under various conditions.

For design flexibility, the LTC3429ES6#TR provides a selectable Burst Mode® operation, which allows designers to choose between the highest efficiency at light loads or a low ripple Burst Mode disabled operation. This versatility, combined with its tiny footprint and minimal external components requirement, makes the LTC3429ES6#TR a powerful solution for space-constrained applications such as handheld devices, wireless peripherals, and portable medical equipment.

In summary, the LTC3429ES6#TR from Linear Technology is a versatile and efficient step-up converter that offers high performance in a tiny package, making it an excellent choice for a wide range of portable power applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1241 $55.6205
11+ $9.1275 $100.4025
17+ $8.8423 $150.3191
24+ $8.5570 $205.3680
31+ $8.2718 $256.4258
41+ $7.4161 $304.0601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess