Products specifications

Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Win Source Part Number 089875-LTC3440EMS
Case / Package 10-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 300kHz to 2MHz
Output Current 600mA
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck-Boost
Purpose Step-Up/Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LTC3440EMS CAD Model

Description

Linear Technology's LTC3440EMS: Efficient, Extended Input Range, Buck-Boost DC/DC Converter

The LTC3440EMS is a high-efficiency, extended input range, buck-boost DC/DC converter designed by Linear Technology to cater to a wide array of power supply requirements. This versatile component is capable of regulating output voltages above, below, or equal to the input voltage, making it an ideal choice for applications that demand a stable power supply even when the input voltage fluctuates.

One of the standout features of the LTC3440EMS is its extended input voltage range of 2.5V to 5.5V, which allows it to operate from a single lithium-ion cell, multiple alkaline/NiMH cells, or other standard power sources. This flexibility in input voltage is particularly beneficial for portable electronic devices that require a consistent power supply over a range of battery voltages.

The LTC3440EMS utilizes a low noise, 1.2MHz fixed-frequency PWM operation that minimizes the size of external components, leading to a compact and space-saving design. The high switching frequency also enables the use of small, low-cost capacitors and inductors while maintaining low ripple on both input and output supplies.

Efficiency is a key aspect of the LTC3440EMS, with its internal switches boasting a low RDS(ON) to reduce power loss. This, combined with Burst Mode operation at light loads, ensures extended battery life in portable applications. Additionally, the converter can deliver up to 600mA of continuous output current, making it capable of powering a wide range of devices.

Safety and protection features are built into the LTC3440EMS, including soft-start to limit inrush current during startup, thermal shutdown, and current limiting to safeguard the device and the load from adverse conditions. The LTC3440EMS is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

In summary, the LTC3440EMS from Linear Technology is a highly versatile, efficient, and reliable solution for applications requiring a buck-boost DC/DC converter with an extended input range. Its high-frequency operation, compact packaging, and robust protection features make it an excellent choice for portable electronics, battery-powered devices, and other applications where power efficiency and space are critical considerations.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8106 $58.1060
21+ $5.4429 $114.3009
32+ $5.2590 $168.2880
46+ $4.8913 $224.9998
60+ $4.7074 $282.4440
75+ $4.5235 $339.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention