EN
  • EN
  • DE

LTC3456EUF

Part No LTC3456EUF
Manufacturer Linear Technology
Description 2-Cell, Multi-Output DC/DC Converter with USB Power Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208771-LTC3456EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3456EUF CAD Model

Description

The LTC3456EUF from Linear Technology is a highly integrated power management solution designed for products that require dual DC/DC converters and a USB power controller. This versatile component is particularly well-suited for portable devices, enabling efficient power distribution and battery charging from a USB source.

Key Features:

  • Integrated Dual DC/DC Converters: The LTC3456EUF features two internal switch-mode power converters. The first is a high efficiency, synchronous buck converter, while the second is a synchronous boost converter. This combination allows for a wide range of output voltages suitable for various applications.
  • USB Power Control: With an integrated USB power controller, the device ensures compliance with USB power specifications. It can automatically limit input current from USB sources and provide a well-regulated output for USB-powered devices.
  • Programmable Current Limit: The product includes programmable current limiting to protect the power source and the device itself from overcurrent conditions. This feature is essential for the safe operation of USB-powered devices.
  • High-Efficiency Operation: The LTC3456EUF is designed for high-efficiency operation to maximize battery life in portable applications. It reduces power loss and heat generation, which are critical factors in mobile devices.
  • Compact Design: Housed in a 24-lead QFN package, the LTC3456EUF is designed for space-constrained applications. Its small footprint makes it ideal for portable electronics where space is at a premium.

Applications:

The LTC3456EUF is suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • USB-Based Charging Systems
  • Smartphones and Tablets
  • GPS Devices

In conclusion, the LTC3456EUF from Linear Technology is a comprehensive power management solution that offers dual DC/DC conversion capabilities along with a USB power controller. Its high efficiency, programmable current limit, and compact size make it an excellent choice for designers looking to optimize power in portable devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess