EN
  • EN
  • DE

OPA705NA

Part No OPA705NA
Manufacturer Texas Instruments
Description Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233952-OPA705NA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA705NA CAD Model

Description

Product Overview: OPA705NA by Texas Instruments

The OPA705NA is a high-performance operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is known for its exceptional balance of features, making it suitable for a wide range of applications in both industrial and consumer electronics.

Key Features

  • Wide Bandwidth: The OPA705NA offers a bandwidth of 8MHz, which allows it to handle a broad spectrum of signals, making it ideal for high-speed signal processing tasks.
  • Low Noise: With a low noise density, this operational amplifier ensures a clean signal amplification, minimizing the distortion and interference that can affect the quality of the output.
  • Rail-to-Rail Output: The device is capable of rail-to-rail output swing, providing the maximum possible dynamic range, which is especially beneficial in low-voltage applications.
  • Single-Supply Operation: It operates on a single supply voltage, ranging from 2.7V to 6V, which simplifies the power supply design and is suitable for battery-powered devices.
  • Low Quiescent Current: The OPA705NA is designed for power efficiency, with a low quiescent current that makes it an excellent choice for portable and energy-sensitive applications.

Applications

The operational amplifier's versatility allows it to be used in various applications such as:

  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Analog signal conditioning
  • Medical instrumentation
  • Test and measurement equipment

Package and Quality

The OPA705NA comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for each unit of the OPA705NA. Moreover, the product is backed by Texas Instruments' commitment to quality, reflected in their comprehensive technical support and documentation.

Whether you are designing a sophisticated medical device or a high-fidelity audio system, the OPA705NA operational amplifier from Texas Instruments offers the precision, efficiency, and reliability needed to achieve optimal performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0759 $53.7950
115+ $0.8828 $101.5220
180+ $0.8552 $153.9360
245+ $0.8276 $202.7620
315+ $0.8000 $252.0000
420+ $0.7173 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess