EN
  • EN
  • DE

LTC3525ESC6-3.3#TRPBF

Part No LTC3525ESC6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 0.4A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 4.5V
Output Voltage 3.3V
Output Current 400mA (Switch)
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Manufacturer Homepage www.linear.com
Win Source Part Number 739529-LTC3525ESC6-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3525-3.3
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3525ESC6-3.3#TRPBF CAD Model

Description

LTC3525ESC6-3.3#TRPBF - Step-Up DC/DC Converter

The LTC3525ESC6-3.3#TRPBF is a high-efficiency, fixed-frequency, step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable and low-voltage applications. This device is ideal for converting a low input voltage to a higher output voltage, making it suitable for battery-powered devices that require a 3.3V supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and regulated output for consistent performance.
  • Input Voltage Range: Operates from a 0.85V to 4.5V input, accommodating a wide range of battery chemistries and configurations.
  • High Efficiency: Up to 95% efficiency, minimizing power loss and maximizing battery life in portable applications.
  • Output Current: Delivers up to 100mA of continuous output current at 3.3V from a 1.5V input, ensuring reliable operation for a variety of devices.
  • Low Quiescent Current: Only 7uA of quiescent current, which is beneficial for battery preservation when the device is in standby mode.
  • Shutdown Mode: Features a shutdown mode that reduces the supply current to less than 0.1uA, further extending battery life when not in use.
  • Frequency Operation: Fixed 1MHz switching frequency allows for small external components, reducing the overall solution footprint.
  • Package: Comes in a tiny, low profile (1mm) ThinSOT™ package, ideal for space-constrained applications.

Applications

The LTC3525ESC6-3.3#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Wireless Headsets
  • Portable Media Players
  • Handheld Instruments
  • Medical Devices
  • Bluetooth Accessories

With its combination of high efficiency, low quiescent current, and compact size, the LTC3525ESC6-3.3#TRPBF step-up DC/DC converter is an excellent choice for designers looking to optimize power management in portable and space-sensitive products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5585 $53.3775
35+ $2.9198 $102.1930
54+ $2.8286 $152.7444
74+ $2.7373 $202.5602
95+ $2.6461 $251.3795
127+ $2.3723 $301.2821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess