EN
  • EN
  • DE

LTC3527EUD-1#PBF

Part No LTC3527EUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ DL SYNC 16QFN / Conv DC-DC 0.5V to 5V Synchronous Step Up Dual-Out 1.6V to 5.25V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 0.88V
Voltage Input MAX 5V
Output Voltage 1.6V
Output Voltage MAX 5.25V
Output Current 400mA (Switch), 800mA (Switch)
Frequency - Switching 1.2MHz, 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783385-LTC3527EUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3527-1
Introduction Date December 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3527EUD-1#PBF CAD Model

Description

Product Overview: LTC3527EUD-1#PBF

The LTC3527EUD-1#PBF is a state-of-the-art, high-efficiency, synchronous, step-up DC/DC converter from Linear Technology. Designed to meet the needs of modern portable electronics, this compact and powerful component is ideal for devices requiring a small form factor and efficient power conversion.

Key Features:

  • Versatile Input Voltage: The LTC3527EUD-1#PBF operates from a wide input voltage range of 0.85V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 5.25V, allowing for a high degree of flexibility in various applications.
  • High Efficiency: With its synchronous rectification and 1.3MHz fixed frequency operation, the converter achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Low Quiescent Current: The device offers a low quiescent current of only 7µA, which significantly extends battery life in portable applications.
  • No Load Operation: It can maintain high efficiency even at light loads, thanks to its Burst Mode operation.
  • Compact Size: Housed in a low-profile (0.75mm) 16-lead QFN package, the LTC3527EUD-1#PBF saves valuable board space.

Applications:

The LTC3527EUD-1#PBF is an excellent choice for various applications, including:

  • Wireless mice and keyboards
  • Handheld GPS and gaming devices
  • Medical instruments
  • Portable media players
  • Backup power systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3527EUD-1#PBF is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance for critical applications. Whether for consumer electronics or industrial devices, this power converter is engineered to deliver consistent, efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess