EN
  • EN
  • DE

LTC3528EDDB-2#TRMPBF

Part No LTC3528EDDB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A SYNC 8DFN / Conv DC-DC 0.5V to 5.5V Synchronous Step Up Single-Out 1.6V to 5.25V 1.5A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.88V
Voltage Input MAX 5.5V
Output Voltage 1.6V
Output Voltage MAX 5.25V
Output Current 1A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783386-LTC3528EDDB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3528
Introduction Date August 21, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3528EDDB-2#TRMPBF CAD Model

Description

LTC3528EDDB-2#TRMPBF - High-Efficiency, Dual-Channel, Step-Up DC/DC Converter

The LTC3528EDDB-2#TRMPBF from Linear Technology is a versatile, high-efficiency, synchronous, fixed-frequency, dual-channel step-up DC/DC converter that is designed to meet the rigorous power demands of portable electronics. It is housed in a compact, low-profile (0.75mm) 8-lead DFN package, making it ideal for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: This device operates from an input voltage range of 0.85V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications as well as other standard power sources.
  • Dual Channel Output: It offers two independent output channels with fixed voltages of 3.3V and 5V, respectively, which can deliver up to 50mA of continuous output current each, providing flexibility for powering dual supply applications.
  • High Efficiency: With its internal synchronous rectification, the LTC3528EDDB-2#TRMPBF provides high efficiency of up to 94%, reducing heat generation and extending battery life.
  • Low Quiescent Current: The device features a low quiescent current of only 7µA, further enhancing its suitability for battery-powered devices by minimizing the drain on the battery when in standby mode.
  • Fixed Frequency Operation: Operating at a fixed frequency of 1MHz allows the use of small, low-cost capacitors and inductors while minimizing noise that could interfere with RF and audio circuits.
  • Burst Mode Operation: Its Burst Mode operation ensures high efficiency at low output currents, which is critical for maximizing battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the device under over-temperature conditions.
  • Package: The product is available in a 3mm x 3mm DFN package, which is RoHS compliant and suitable for automated assembly processes.

Applications:

The LTC3528EDDB-2#TRMPBF is ideal for powering dual voltage systems in portable electronics, such as handheld medical devices, wireless modems, MP3 players, and GPS devices. Its ability to convert power from a single battery cell into two regulated outputs makes it a versatile choice for designers looking to maximize the performance of their compact, battery-operated products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9885 $55.9195
16+ $6.5547 $104.8752
24+ $6.3498 $152.3952
33+ $6.1450 $202.7850
43+ $5.9402 $255.4286
57+ $5.3257 $303.5649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess