EN
  • EN
  • DE

LTC3548EMSE#TRPBF

Part No LTC3548EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 126034-LTC3548EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3548EMSE#TRPBF CAD Model

Description

LTC3548EMSE#TRPBF Dual Channel, 2.25MHz Synchronous Step-Down Regulator

The LTC3548EMSE#TRPBF is a high-performance, dual channel, synchronous buck regulator integrated circuit from Linear Technology, designed to deliver efficient power conversion for portable electronic devices. This regulator is capable of providing two independent output voltages from a single input, making it an ideal solution for space-constrained applications requiring multiple regulated voltages.

Key Features:

  • High Efficiency: The synchronous step-down architecture of the LTC3548EMSE#TRPBF provides efficient power conversion, with up to 95% efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Dual Independent Outputs: This regulator features two channels that can supply up to 600mA of continuous output current each, allowing for the simultaneous powering of different circuit blocks.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, compatible with standard battery chemistries and power supplies.
  • Adjustable Output Voltages: The output voltages are adjustable from 0.6V to the input voltage, providing flexibility to match the needs of various loads.
  • High Switching Frequency: With a 2.25MHz switching frequency, the LTC3548EMSE#TRPBF allows the use of small, low-cost capacitors and inductors, minimizing the overall footprint on the PCB.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, further simplifying design and reducing component count.
  • Thermal Protection: Built-in thermal shutdown ensures protection against overheating, enhancing system reliability.

Applications:

The LTC3548EMSE#TRPBF is suitable for a wide range of applications, particularly where dual outputs and compact size are critical. Typical applications include:

  • Portable Medical Devices
  • Wireless Modems
  • Digital Cameras
  • PDAs and Handheld Computers
  • GPS Receivers

With its compact MSOP-10 package, the LTC3548EMSE#TRPBF is designed for easy integration into system designs, ensuring a high-performance power management solution that meets the stringent requirements of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3118 $58.4298
27+ $4.3590 $117.6930
42+ $4.2227 $177.3534
57+ $4.0864 $232.9248
74+ $3.9501 $292.3074
98+ $3.5412 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess