EN
  • EN
  • DE

LTC3531EDD#TRPBF

Part No LTC3531EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 0.2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5V
Output Current 200mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 122027-LTC3531EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3531EDD#TRPBF CAD Model

Description

LTC3531EDD#TRPBF: A Robust, Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3531EDD#TRPBF is a high-performance, synchronous buck-boost DC/DC converter designed by Linear Technology (now part of Analog Devices) to provide a continuous transition between buck and boost modes, making it ideal for applications that require a stable output voltage even when the input voltage fluctuates above or below the output voltage. This integrated circuit is especially suited for single-cell Li-Ion, multi-cell alkaline, or NiMH applications where the input voltage can vary significantly.

Encapsulated in a compact, 10-lead DFN package, the LTC3531EDD#TRPBF boasts a wide input voltage range of 1.8V to 5.5V, which allows for a variety of power sources. The device can deliver up to 400mA of continuous output current at a fixed output voltage, which can be set by the user between 1.8V and 5.25V using external resistors. This versatility makes it a suitable choice for portable power devices, handheld instruments, and small-scale industrial equipment.

One of the key features of the LTC3531EDD#TRPBF is its internal, low RDS(ON) switches that enhance efficiency and reduce the need for external components. The synchronous rectification design contributes to high efficiency, which can reach up to 95%, thereby extending battery life in portable applications. Furthermore, the converter operates at a fixed frequency of 1.2MHz, allowing for the use of small, low-cost capacitors and inductors while also minimizing noise, which is critical for RF and precision analog applications.

Burst Mode® operation is another highlight, ensuring only the necessary current is delivered to the load, further improving efficiency at light loads. For noise-sensitive applications, the LTC3531EDD#TRPBF can be configured to run in forced continuous mode. Additionally, it features over-temperature protection and a low battery detector, which contribute to the safe and reliable operation of the end application.

To sum up, the LTC3531EDD#TRPBF from Linear Technology is a highly versatile, efficient, and reliable solution for power conversion challenges in battery-powered devices. Its small footprint, combined with a feature-rich design, makes it an excellent choice for engineers looking to optimize power management in compact electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6313 $50.5252
10+ $10.3642 $103.6420
15+ $10.0403 $150.6045
21+ $9.7164 $204.0444
27+ $9.3925 $253.5975
36+ $8.4209 $303.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess