EN
  • EN
  • DE

LTC3531ES6-3.3#TRPBF

Part No LTC3531ES6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.32V 0.2A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.32V
Output Current 200mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 134468-LTC3531ES6-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3531ES6-3.3#TRPBF CAD Model

Description

LTC3531ES6-3.3#TRPBF - Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3531ES6-3.3#TRPBF is a high-performance, integrated synchronous buck-boost DC/DC converter manufactured by Linear Technology. This versatile power management IC is designed to efficiently regulate output voltages from input sources that can be above, below, or equal to the output voltage. With its wide input voltage range and internal switching regulator, this device is ideal for applications that require a stable 3.3V output from a varying power supply.

Key Features:

  • Wide Input Voltage Range: Operates from inputs between 1.8V and 5.5V, making it suitable for single cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: The 3.3V fixed output voltage version provides a regulated supply with high efficiency and accuracy.
  • Integrated Synchronous Rectification: Offers increased efficiency over traditional diode-based solutions by reducing power losses during the switching process.
  • Up to 600mA of Continuous Output Current: Capable of delivering up to 600mA of continuous output current at 3.3V in buck mode, ensuring reliable performance for high-demand applications.
  • Low Quiescent Current: An ideal solution for battery-powered applications due to its low quiescent current, which maximizes battery life.
  • Thermal Protection: Features over-temperature protection that safeguards the device and the system under extreme conditions.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package allows for space-saving PCB designs, which is crucial for compact electronic devices.

Applications:

The LTC3531ES6-3.3#TRPBF is suitable for a wide range of applications, including but not limited to portable devices, handheld instruments, GPS receivers, and wireless peripherals. Its ability to provide a stable power supply despite fluctuating input voltages makes it an excellent choice for systems that experience variable power conditions.

Quality and Reliability:

Linear Technology ensures that the LTC3531ES6-3.3#TRPBF meets the highest quality and reliability standards. The device is available in a RoHS-compliant, lead-free finish, catering to environmentally conscious design requirements. Its performance is characterized over a temperature range of -40°C to 85°C, making it reliable in diverse operating environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6474 $53.1792
19+ $5.4543 $103.6317
29+ $5.2838 $153.2302
40+ $5.1134 $204.5360
51+ $4.9429 $252.0879
68+ $4.4316 $301.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess