EN
  • EN
  • DE

LTC3542EDC1TRPBF

Part No LTC3542EDC1TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description 500mA, 2.25MHz 2.8V Output Synchronous Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Output Current 500 mA
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072341-LTC3542EDC1TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3542EDC1TRPBF CAD Model

Description

Product Overview: LTC3542EDC1TRPBF

The LTC3542EDC1TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This compact and efficient integrated circuit is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it ideal for portable and space-constrained applications.

Key Features

  • High Efficiency: The LTC3542EDC1TRPBF boasts an efficiency of up to 95%, ensuring minimal heat generation and longer battery life for portable devices.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility for different design requirements.
  • High Switching Frequency: Its 2.25MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, further simplifying the design and reducing component count.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which is critical during battery operation when the input voltage declines.

Applications

The LTC3542EDC1TRPBF is suitable for a wide range of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • GPS Receivers
  • Other Battery-Powered Devices

Package and Reliability

The device is offered in a 6-lead DFN package with a low profile of only 0.75mm, making it an excellent choice for slim and compact electronic assemblies. It features over-temperature protection and is rated for operation from –40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

With its advanced features and robust design, the LTC3542EDC1TRPBF from Linear Technology is an exemplary solution for designers seeking a high-efficiency, space-saving power management component.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1015 $78.2030
4+ $32.0834 $128.3336
6+ $31.0807 $186.4842
8+ $30.0782 $240.6256
10+ $29.0755 $290.7550
14+ $26.0677 $364.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess