EN
  • EN
  • DE

LTC3542ES6#TRPBF

Part No LTC3542ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 123815-LTC3542ES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3542ES6#TRPBF CAD Model

Description

Product Overview: LTC3542ES6#TRPBF

The LTC3542ES6#TRPBF is a high-efficiency, synchronous step-down DC/DC converter from Linear Technology, designed to meet the stringent power requirements of modern portable equipment. This compact and versatile component is particularly suitable for battery-operated systems, including handheld devices, due to its ability to maintain a stable output voltage from a variable input source.

Key Features

  • High Efficiency: Capable of converting up to 95% of the input power into output power, minimizing energy loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to VIN, allowing for a wide range of applications and compatibility with various device requirements.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing component count and simplifying the circuit design.
  • High Switching Frequency: Operates at a 2.25MHz constant frequency, enabling the use of small surface mount inductors and capacitors, which reduces the overall solution footprint.
  • Low Dropout Operation: The internal switches have a low RDS(ON), allowing for efficient operation even at low dropout voltages.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LTC3542ES6#TRPBF is ideal for various applications requiring efficient power management, such as:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones
  • Digital Cameras and MP3 Players

Product Specifications

With a wide input voltage range of 2.5V to 5.5V, the LTC3542ES6#TRPBF can accommodate a variety of power sources, including single-cell lithium-ion batteries. The device is offered in a compact SOT-23 package, which is highly suitable for space-constrained applications. Additionally, it features a low quiescent current and a shutdown mode that reduces the supply current to less than 1µA, further extending battery life.

Ordering Information

The LTC3542ES6#TRPBF is available for order in tape and reel packaging, facilitating automated assembly processes. Linear Technology ensures that each device meets its high-quality standards, providing designers with a reliable and efficient power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9065 $55.2520
18+ $5.6669 $102.0042
28+ $5.4898 $153.7144
38+ $5.3127 $201.8826
49+ $5.1356 $251.6444
66+ $4.6044 $303.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess