EN
  • EN
  • DE

LTC3547BEDDB#TRPBF

Part No LTC3547BEDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.3A DL SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 127675-LTC3547BEDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3547BEDDB#TRPBF CAD Model

Description

Dual Monolithic 300mA Synchronous Step-Down Regulator

The LTC3547BEDDB#TRPBF is a dual monolithic 300mA synchronous step-down regulator from Linear Technology. It is a compact and efficient solution for powering a wide range of portable and battery-powered devices. The LTC3547BEDDB#TRPBF operates over a wide input voltage range of 2.5V to 12V and can generate two independent output voltages. The output voltages are adjustable from 0.6V to VOUT, making the LTC3547BEDDB#TRPBF ideal for powering a wide range of loads.

The LTC3547BEDDB#TRPBF features a number of advanced features that make it ideal for use in portable and battery-powered devices. These features include:

  • High efficiency: The LTC3547BEDDB#TRPBF achieves peak efficiencies of over 90%, making it ideal for use in battery-powered devices.
  • Low quiescent current: The LTC3547BEDDB#TRPBF has a very low quiescent current of less than 10µA, which helps to extend battery life.
  • Ultra-fast transient response: The LTC3547BEDDB#TRPBF features a very fast transient response, making it ideal for powering loads with high peak current demands.
  • Programmable power-saving mode: The LTC3547BEDDB#TRPBF features a programmable power-saving mode that can be used to reduce power consumption when the load is light.

The LTC3547BEDDB#TRPBF is available in a small 8-lead DFN package, making it ideal for space-constrained applications. It is also available in a variety of temperature grades, making it suitable for a wide range of operating environments.

Applications

The LTC3547BEDDB#TRPBF is ideal for use in a wide range of portable and battery-powered devices, including:

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable gaming devices
  • Digital cameras
  • Medical devices
  • Industrial devices

Features and Benefits

  • Dual monolithic 300mA synchronous step-down regulator
  • Wide input voltage range: 2.5V to 12V
  • Two independent output voltages: 0.6V to VOUT
  • High efficiency: >90% peak efficiency
  • Low quiescent current: <10µA
  • Ultra-fast transient response
  • Programmable power-saving mode
  • Small 8-lead DFN package
  • Available in a variety of temperature grades

Conclusion

The LTC3547BEDDB#TRPBF is a compact, efficient, and versatile dual synchronous step-down regulator that is ideal for use in a wide range of portable and battery-powered devices. Its high efficiency, low quiescent current, ultra-fast transient response, and programmable power-saving mode make it an ideal choice for applications where power consumption is a critical concern.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess