EN
  • EN
  • DE

LTC3548AIMSE#PBF

Part No LTC3548AIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062665-LTC3548AIMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548AIMSE#PBF CAD Model

Description

Product Overview: LTC3548AIMSE#PBF

The LTC3548AIMSE#PBF is a high-performance, dual synchronous step-down DC/DC converter integrated circuit designed and manufactured by Linear Technology. This product is engineered to cater to the needs of modern electronics that demand efficient power management and space-saving solutions. The LTC3548AIMSE#PBF is particularly suitable for portable devices, owing to its compact size and capability to provide stable power from a dual-channel output.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it versatile for various applications including single-cell Li-Ion-powered devices.
  • Dual Channel Outputs: It provides two independent output voltages that can be set between 0.6V to 5V, which is ideal for powering multiple rails in a system.
  • High Efficiency: The LTC3548AIMSE#PBF offers up to 95% efficiency, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Constant Frequency Operation: It operates at a fixed frequency of 2.25MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall solution footprint.
  • No Schottky Diodes Required: The synchronous rectification design eliminates the need for external Schottky diodes, further simplifying the design and saving board space.
  • Low Dropout Operation: The internal switches have low on-resistance, providing low dropout performance and maximizing efficiency.
  • Overtemperature Protection: The device includes thermal shutdown protection to safeguard against overheating.

Applications

With its dual-channel configuration and high efficiency, the LTC3548AIMSE#PBF is an excellent choice for a variety of applications, such as:

  • Portable Medical Equipment
  • Handheld Devices
  • Battery-Powered Instruments
  • Wireless Modems and GPS Devices

Quality and Reliability

The LTC3548AIMSE#PBF is provided in a compact 10-lead MSOP package with a thermally enhanced exposed pad for improved thermal performance. Linear Technology ensures that their products meet stringent quality and reliability standards, making the LTC3548AIMSE#PBF a reliable choice for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess