EN
  • EN
  • DE

LTC3554EUD-2#TRPBF

Part No LTC3554EUD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (3x3)
Win Source Part Number 135102-LTC3554EUD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3554EUD-2#TRPBF CAD Model

Description

Linear Technology LTC3554EUD-2#TRPBF Integrated Power Management Solution

The LTC3554EUD-2#TRPBF is a high-performance integrated power management IC designed by Linear Technology, now part of Analog Devices. This compact and efficient solution is tailored for portable electronics, combining multiple power management functions into a single package, thus saving space and reducing the complexity of the power supply design.

Key Features

  • Multi-Function Integration: The device integrates a standalone battery charger, a high-efficiency synchronous step-down regulator, an LDO, and a pushbutton controller, all of which contribute to a simplified design and a reduced component count.
  • High Efficiency: The synchronous step-down converter operates with up to 95% efficiency, which helps to extend battery life in portable applications.
  • Programmable Charge Rate: The onboard battery charger supports programmable charge rates with thermal regulation, ensuring safe and efficient charging of the battery.
  • Multiple Output Voltages: The LTC3554EUD-2#TRPBF provides multiple output voltages, which can be configured to power various subsystems within the device, such as microprocessors, memory, and peripheral interfaces.
  • PowerPath Control: The IC features PowerPath control, which seamlessly manages power distribution between the input supply, battery, and load.

Applications

The LTC3554EUD-2#TRPBF is ideal for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Medical Devices
  • GPS Devices

Package and Reliability

Encased in a compact 20-pin QFN package (3mm x 4mm), the LTC3554EUD-2#TRPBF is designed for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environments. The product is also lead-free and RoHS compliant, adhering to environmental regulations and standards for electronic components.

In conclusion, the LTC3554EUD-2#TRPBF from Linear Technology is a versatile, efficient, and reliable power management solution that streamlines the design of portable electronic devices by integrating multiple power management functions into a single, compact package.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess