EN
  • EN
  • DE

NCP330MUTBG

Part No NCP330MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LOAD SWITCH FET 3A 4UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches Load Drivers
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.8 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 3A
Rds On (Typ) 26 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 4-UFDFN Exposed Pad
Manufacturer Device Package 4-UDFN (1.2x1.6)
Catalog General Purpose
Win Source Part Number 059997-NCP330MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP330MUTBG CAD Model

Description

ON Semiconductor NCP330MUTBG Voltage Supervisor

The ON Semiconductor NCP330MUTBG is a state-of-the-art voltage supervisor designed to ensure the reliability and stability of electronic systems. This compact and efficient component is an ideal solution for monitoring the power supply voltage in microprocessor-based systems, where it can prevent the system from operating under harmful conditions such as low voltage. The NCP330MUTBG is particularly suitable for battery-powered devices, portable applications, and any system where power supply stability is crucial.

Key Features

  • Precision Voltage Monitoring: The NCP330MUTBG offers precise voltage monitoring to ensure that the system operates within its specified voltage range, providing a high level of protection against power supply variations.
  • Low Power Consumption: Designed for efficiency, this voltage supervisor consumes minimal power, making it an excellent choice for battery-operated devices where power conservation is essential.
  • Compact Package: The device comes in an ultra-small 5-pin TSOP-5 package, which is ideal for space-constrained applications.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, providing designers with the flexibility to select the reset time delay suitable for their specific application needs.
  • Wide Operating Voltage Range: The NCP330MUTBG is designed to operate over a broad voltage range, accommodating various application requirements.
  • High Accuracy: With its high threshold accuracy, this voltage supervisor ensures reliable operation even in the most demanding conditions.

Applications

The versatility of the NCP330MUTBG makes it an excellent choice for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Automotive electronics
  • Healthcare and medical equipment

Overall, the ON Semiconductor NCP330MUTBG is a robust and reliable voltage supervisor that offers advanced features to protect sensitive electronic systems from the dangers of undervoltage conditions. Its compact size, precision, and low power consumption make it an indispensable component for designers looking to enhance the stability and safety of their power management designs.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6126 $52.0710
200+ $0.5026 $100.5200
310+ $0.4869 $150.9390
425+ $0.4712 $200.2600
550+ $0.4555 $250.5250
735+ $0.4084 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,423 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess