Microchip Technology's MIC37101-2.1YM TR - Voltage Regulator
Microchip Technology's MIC37101-2.1YM TR is a high-performance, fixed-voltage integrated circuit that serves as a low-dropout (LDO) linear voltage regulator. Designed to deliver a stable 2.1V output, this regulator is ideal for a wide range of applications requiring efficient power management and a reliable voltage source. The MIC37101-2.1YM TR is specifically engineered to cater to the needs of sensitive electronic devices that demand consistent operation and extended battery life.
With its impressive dropout voltage and low ground current, the MIC37101-2.1YM TR ensures minimal power loss and optimal efficiency, making it an excellent choice for portable devices. The device is capable of providing an output current of up to 1A, which is sufficient for most low-power applications, including microcontrollers, sensors, and analog circuits.
The MIC37101-2.1YM TR boasts a robust set of features that enhance its performance and reliability. It includes thermal shutdown protection, which prevents damage from overheating, and current limit protection to safeguard against excessive current draw. Additionally, the regulator's fast transient response ensures that the output voltage remains stable under varying load conditions, which is crucial for maintaining the performance of the connected device.
For design flexibility, the MIC37101-2.1YM TR is offered in a compact SOT-223 package, which is not only space-saving but also allows for efficient heat dissipation. The small footprint of this LDO makes it an ideal choice for space-constrained applications such as wearable technology, IoT devices, and portable electronics.
As part of Microchip Technology's commitment to quality, the MIC37101-2.1YM TR is manufactured to meet high standards of reliability and performance. It is a testament to the company's expertise in developing power management solutions that are both innovative and practical for today's electronic landscape.
In summary, the MIC37101-2.1YM TR from Microchip Technology is a reliable and efficient fixed-voltage LDO regulator that offers a combination of low dropout, high output current, and robust protection features, all packaged in a design-friendly SOT-223 package. It is an ideal power management solution for a diverse array of electronic applications.