EN
  • EN
  • DE

LTC3557EUF-1#TRPBF

Part No LTC3557EUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGE 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x4)
Win Source Part Number 099425-LTC3557EUF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3557EUF-1#TRPBF CAD Model

Description

The LTC3557EUF-1#TRPBF is a versatile and highly integrated power management solution developed by Linear Technology, which is now part of Analog Devices. This multifunctional component is designed to cater to the demanding power requirements of portable electronic devices such as smartphones, media players, and other USB-powered gadgets. With its compact footprint and robust feature set, the LTC3557EUF-1#TRPBF simplifies the design of power systems by integrating multiple regulators in a single package.

Key Features

  • Integrated Power Solution: The device integrates a linear battery charger, a PowerPath manager, an ideal diode, an overvoltage protection circuit, and multiple synchronous step-down regulators, thereby providing a comprehensive power management system in a single chip.
  • High Efficiency: The synchronous step-down regulators are capable of delivering high efficiency, which is crucial for extending battery life in portable applications.
  • Programmable Charge Current: The battery charger allows for programmable charge current up to 950mA, enabling fast and efficient charging of the battery.
  • USB Compatible: The LTC3557EUF-1#TRPBF is designed for USB compatibility and can automatically limit the input current to comply with USB power specifications.
  • Thermal Regulation: To ensure device safety, the chip features thermal regulation to prevent overheating during operation.

Applications

The LTC3557EUF-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Modems
  • Personal Media Players
  • GPS Devices

Package and Availability

The LTC3557EUF-1#TRPBF comes in a compact 24-pin QFN package, offering a space-saving solution for modern electronic designs. Its tape and reel packaging format (indicated by the 'TRPBF' suffix) facilitates efficient assembly for high-volume production. This product is available through various distributors and is supported by Linear Technology's quality and reliability standards.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5736 $60.0152
17+ $7.0340 $119.5780
26+ $6.8145 $177.1770
36+ $6.5951 $237.4236
46+ $6.3744 $293.2224
61+ $5.7161 $348.6821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess