EN
  • EN
  • DE

LTC3561AEDD

Part No LTC3561AEDD
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1550+
Reference case QFN10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724766-LTC3561AEDD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3561AEDD CAD Model

Description

Linear Technology LTC3561AEDD - High Efficiency, Quad Output, Synchronous Buck Regulator

The LTC3561AEDD is a versatile and compact quad output synchronous buck regulator designed by Linear Technology, now part of Analog Devices, tailored for applications requiring multiple low voltage outputs with high efficiency. This advanced power management integrated circuit (IC) is capable of delivering up to 800mA of continuous output current for each channel, making it an ideal choice for portable devices, medical equipment, and industrial applications.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3561AEDD achieves high efficiency levels that help to extend battery life in portable applications.
  • Quad Output Channels: This regulator features four independent output channels, each capable of delivering 800mA, allowing for versatile power supply designs.
  • Adjustable Output Voltage: The output voltage for each channel can be independently adjusted from 0.6V to VIN, providing flexibility to power a wide range of low voltage circuits.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating various power sources including single-cell lithium-ion batteries.
  • Compact Package: Housed in a 3mm x 3mm DFN package, the LTC3561AEDD minimizes the footprint on the PCB, which is crucial for space-constrained applications.
  • Integrated Switches: Internal synchronous power switches enhance efficiency and reduce the need for external components.
  • Stable with Ceramic Capacitors: The LTC3561AEDD is stable with ceramic output capacitors, ensuring reliable performance and reducing the size of the passive components.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3561AEDD is ideal for powering multiple voltage rails in handheld devices, portable media players, GPS devices, digital cameras, and other battery-powered applications where efficiency and space are critical considerations. Its robust design also makes it suitable for more demanding environments found in medical and industrial equipment.

Overall, the LTC3561AEDD from Linear Technology is a comprehensive power management solution that offers a combination of efficiency, flexibility, and compactness, making it an excellent choice for designers looking to optimize their power supply architecture.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess