EN
  • EN
  • DE

LTC3569EFE#PBF

Part No LTC3569EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ TRPL SYNC 16TSSOP / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Triple-Out 0.425V to 5.5V 1.2A/0.6A/0.6A 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.425V
Output Voltage MAX 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783440-LTC3569EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3569
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3569EFE#PBF CAD Model

Description

The LTC3569EFE#PBF from Linear Technology is a versatile and highly efficient power management solution designed to cater to the demanding requirements of modern electronic devices. This integrated circuit features three synchronous buck regulators in a compact, thermally enhanced 20-lead TSSOP package, providing a high-density power solution that is ideal for space-constrained applications.

Key Features:

  • Triple Output Channels: The LTC3569EFE#PBF includes three independent DC/DC converters, which can deliver up to 1.25A of continuous output current per channel. This makes it suitable for powering multiple loads, such as core, memory, and I/O voltages in portable devices.
  • High Efficiency: With its synchronous operation, the device minimizes power loss by reducing the voltage drop across the internal switches. This results in conversion efficiencies as high as 95%, thereby extending battery life and reducing thermal issues.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V supplies.
  • Adjustable Switching Frequency: The LTC3569EFE#PBF offers a selectable switching frequency from 1MHz to 2.25MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Integrated Features: Additional features include internal soft-start to limit inrush current during startup, a Power Good status output for reliable system monitoring, and over-temperature protection for enhanced safety and reliability.

Applications:

The LTC3569EFE#PBF is ideal for a wide range of applications, including portable medical devices, automotive power supplies, industrial instruments, and handheld devices. Its compact size and high level of integration make it particularly well-suited for space-sensitive applications where multiple supply voltages are required.

Conclusion:

Overall, the LTC3569EFE#PBF triple channel synchronous buck regulator offers a high-performance, compact, and efficient solution for complex power management needs. Its robust feature set and flexibility make it an excellent choice for designers looking to optimize power consumption and space in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1766 $50.8256
39+ $2.6064 $101.6496
60+ $2.5250 $151.5000
82+ $2.4435 $200.3670
106+ $2.3621 $250.3826
142+ $2.1177 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess