EN
  • EN
  • DE

LTC3569IUDC#PBF

Part No LTC3569IUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL SYNC 20QFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Triple-Out 0.6V to 5.5V 1.2A/0.6A/0.6A Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.425V
Output Voltage MAX 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783444-LTC3569IUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3569
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3569IUDC#PBF CAD Model

Description

Linear Technology's LTC3569IUDC#PBF Triple Output Synchronous Buck Regulator

The LTC3569IUDC#PBF is a high-performance, triple output synchronous buck regulator designed by Linear Technology for applications demanding high efficiency and compact power solutions. This regulator integrates three independent step-down regulators in a single package, making it an ideal choice for space-constrained applications such as handheld devices, portable media players, and other battery-operated equipment.

Key Features

  • Triple Output Channels: The device features three synchronous buck regulators with independent outputs, providing versatility and the ability to power multiple subsystems simultaneously.
  • Wide Input Voltage Range: The LTC3569IUDC#PBF operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources from single-cell Li-Ion batteries to fixed 3.3V or 5V power rails.
  • High Efficiency: Each of the three channels delivers up to 95% efficiency, reducing power loss and heat generation, which is crucial for thermal management in compact designs.
  • Adjustable Output Voltages: The output voltages are adjustable down to 0.6V, enabling precise power delivery tailored to the specific requirements of the powered circuitry.
  • Compact Package: Housed in a compact 20-lead QFN package, the LTC3569IUDC#PBF minimizes the footprint on the PCB and simplifies the design of densely packed electronics.
  • Integrated Switches: The internal switches minimize the need for external components, further simplifying the design and reducing overall system cost.
  • Stable with Ceramic Capacitors: The regulators are stable with ceramic output capacitors, ensuring reliable performance and longevity.

Applications

  • Portable and battery-powered devices
  • Handheld medical equipment
  • Wireless routers and modems
  • Personal media players
  • GPS devices

The LTC3569IUDC#PBF is a testament to Linear Technology's commitment to providing innovative power management solutions. Its combination of high efficiency, multiple outputs, and compact design makes it an excellent choice for designers seeking to optimize power consumption and space in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8366 $53.7124
32+ $3.1480 $100.7360
50+ $3.0496 $152.4800
68+ $2.9512 $200.6816
88+ $2.8529 $251.0552
118+ $2.5578 $301.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess