EN
  • EN
  • DE
  • IT

LTC3577EUFF#PBF

Part No LTC3577EUFF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT HANDHELD 44QFN / Power Management IC 4.35V to 5.5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-PowerWFQFN
Manufacturer Package 44-QFN (4x7)
Win Source Part Number 783446-LTC3577EUFF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3577
Introduction Date July 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3577EUFF#PBF CAD Model

Description

Linear Technology's LTC3577EUFF#PBF Power Management IC

The LTC3577EUFF#PBF is a highly integrated power management solution from Linear Technology, designed to cater to the complex power requirements of modern portable applications. This multifunctional device integrates multiple regulators, a PowerPath™ manager, and an I²C-controlled battery charger, making it an ideal choice for space-constrained, power-sensitive applications such as handheld devices, medical equipment, and industrial instruments.

Key Features

  • Multiple Regulators: The LTC3577EUFF#PBF includes three high-efficiency synchronous buck regulators with programmable output voltages, which allow for precise power delivery to various system components.
  • Integrated Battery Charger: An I²C-controlled battery charger supports Li-Ion/Polymer batteries, with features such as programmable charge voltage, charge current, termination current, and an NTC input for temperature-qualified charging.
  • PowerPath Control: The IC's PowerPath control seamlessly manages power distribution between the input supply, battery, and system load, ensuring uninterrupted operation even when external power is removed or applied.
  • USB Compatible: The device is designed to work with USB inputs, complying with USB power specifications for portable devices.
  • I²C Interface: An I²C interface allows for detailed system monitoring and control, including voltage adjustments, feature configuration, and status reporting.
  • Overvoltage Protection: The LTC3577EUFF#PBF is equipped with input overvoltage protection to safeguard the device and downstream components from voltage spikes.

Applications

The versatility of the LTC3577EUFF#PBF makes it suitable for a wide range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial PDAs
  • Wireless Routers and Modems
  • Portable Media Players

With its compact QFN-38 package, the LTC3577EUFF#PBF provides a space-efficient power management solution that minimizes the need for additional external components. Its advanced integration and comprehensive feature set allow designers to create more efficient, reliable, and user-friendly portable systems.

You May Also Be Interested in

Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9656 $59.5872
28+ $4.0743 $114.0804
43+ $3.9470 $169.7210
59+ $3.8196 $225.3564
76+ $3.6924 $280.6224
102+ $3.3104 $337.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess