EN
  • EN
  • DE
  • IT

LTC3577EUFF#TRPBF

Part No LTC3577EUFF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT HANDHELD 44QFN / Power Management IC 4.35V to 5.5V 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-PowerWFQFN
Manufacturer Package 44-QFN (4x7)
Win Source Part Number 783447-LTC3577EUFF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3577
Introduction Date July 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3577EUFF#TRPBF CAD Model

Description

The LTC3577EUFF#TRPBF from Linear Technology is a comprehensive power management IC designed for portable Li-Ion/Polymer battery applications. It integrates multiple regulators, a battery charger, an ideal diode, and a pushbutton controller, all in a compact, low-profile 5mm x 7mm QFN package. This versatile product is an excellent choice for space-constrained applications requiring efficient power management.

Key Features:

  • Multiple Regulators: The device includes one high voltage buck regulator, two low voltage buck regulators, and one buck-boost regulator, providing a wide range of output voltages suitable for various components in a system.
  • Battery Charger: An integrated Li-Ion/Polymer battery charger supports programmable charge rates with a thermistor input for temperature-qualified charging, ensuring safe and efficient battery management.
  • Ideal Diode: The onboard ideal diode allows for low loss power path management, enhancing battery life by reducing the voltage drop typically associated with power diodes.
  • Pushbutton Control: An integrated pushbutton controller simplifies system start-up and shutdown procedures, providing a user-friendly interface for managing power states.
  • PowerPath Control: Automatic load prioritization between the battery and external supply ensures continuous operation even when external power is disconnected.
  • I²C Interface: The device features an I²C interface for advanced control and monitoring of the power system, offering flexibility for system optimization.

Applications:

The LTC3577EUFF#TRPBF is ideal for a variety of portable devices, such as:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • GPS Devices
  • Wireless Routers

With its high level of integration and features designed for portable applications, the LTC3577EUFF#TRPBF offers designers a streamlined solution for complex power management requirements, minimizing the need for additional components and simplifying the design process.

You May Also Be Interested in

Maxim Integrated
CUST SPECIAL CAJ OF MAX17000A
Lowest to $13.9437
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
PMIC FOR CELL PHONE / PMIC
Lowest to $6.1090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9656 $59.5872
28+ $4.0743 $114.0804
43+ $3.9470 $169.7210
59+ $3.8196 $225.3564
76+ $3.6924 $280.6224
102+ $3.3104 $337.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess