EN
  • EN
  • DE

LTC3586EUFE#TRPBF

Part No LTC3586EUFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC MANAGER USB PWR HI-EFF 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (4x6)
Win Source Part Number 104202-LTC3586EUFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE#TRPBF CAD Model

Description

Linear Technology's LTC3586EUFE#TRPBF Power Management IC

The LTC3586EUFE#TRPBF is a highly versatile and efficient power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This particular component is engineered to cater to the demanding needs of portable and compact electronics that require multiple power rails. It is an ideal solution for battery-powered devices, offering a streamlined power management system in a single, compact package.

Key Features

  • Integrated Power Solution: The LTC3586 integrates several power management functions, including a high-efficiency switch-mode PowerPath™ manager, a full-featured battery charger, an ideal diode, and multiple synchronous step-down regulators. This integration helps to reduce the component count and simplify the design of power supply circuits.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LTC3586 is capable of operating from a variety of power sources, including single-cell Li-Ion batteries, making it highly adaptable for different applications.
  • Multiple Output Voltages: The device includes four high-efficiency synchronous buck regulators with adjustable output voltages, providing flexibility to power different parts of a system. This multi-channel output capability allows designers to efficiently distribute power where it's needed most.
  • Programmable Battery Charging: The LTC3586 features a programmable battery charge voltage with a thermally regulated charge current up to 1.5A, which ensures safe and efficient charging of the battery.
  • PowerPath Control: The integrated PowerPath control enables seamless transition between input power and battery power, ensuring a constant supply to the load even when the input power source is removed or insufficient.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the PMIC and the overall system from thermal damage.
  • Compact Package: Housed in a 24-pin QFN package, the LTC3586EUFE#TRPBF is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The LTC3586EUFE#TRPBF is suitable for a wide range of portable devices such as smartphones, tablets, medical devices, and other handheld electronics. Its power management capabilities make it an excellent choice for systems that require efficient power distribution, battery management, and space-saving design.

Overall, the LTC3586EUFE#TRPBF from Linear Technology is a sophisticated, all-in-one power management solution that streamlines the design of portable electronic devices by integrating multiple functions into a single IC.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8187 $59.0935
11+ $9.6974 $106.6714
16+ $9.3944 $150.3104
22+ $9.0914 $200.0108
29+ $8.7883 $254.8607
39+ $7.8792 $307.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,965 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess