EN
  • EN
  • DE

USB4604-1080HN

Part No USB4604-1080HN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC USB HUB/FLASH CTLR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Family Part Number USB4604
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1278336-USB4604-1080HN
Manufacturer Homepage www.smsc.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB4604
Introduction Date May 30, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian USB4604-1080HN CAD Model

Description

Microchip Technology USB4604-1080HN High-Speed USB Hub Controller

The USB4604-1080HN from Microchip Technology is a versatile and efficient solution for expanding USB capabilities in a wide range of consumer electronics. This high-speed USB 2.0 hub controller is designed to support simultaneous operation of multiple USB devices, providing an optimal interface for keyboards, mice, cameras, external storage, and other peripherals.

Featuring a compact footprint, the USB4604-1080HN is suitable for space-constrained applications, making it ideal for use in desktop and mobile PCs, docking stations, monitors, and embedded systems. With its integrated 2CPI™ (Multi-Transaction Translator) technology, the USB4604-1080HN ensures high bandwidth and quality performance for each connected device, even when multiple devices are in use simultaneously.

The hub controller supports up to four downstream ports, offering flexibility for a variety of USB configurations. The USB4604-1080HN is also backward compatible with USB 1.1 devices, ensuring a broad range of legacy peripherals can be connected without issues.

Security and reliability are at the forefront of the USB4604-1080HN's design. It incorporates multiple safety features including over-current protection and ESD protection circuits, safeguarding connected devices from potential electrical damage. Additionally, the product features an internal oscillator, which reduces the number of external components required, thereby simplifying design and reducing overall system costs.

For developers and manufacturers, the USB4604-1080HN is a user-friendly option, with configurable options via pin settings or an I2C-bus interface. This allows for easy customization and integration into various platforms. Moreover, the hub controller is supported by Microchip's robust technical resources and customer support network, ensuring a smooth development process from design to deployment.

Overall, the Microchip Technology USB4604-1080HN stands out as a high-performance, reliable, and cost-effective USB hub solution that meets the expanding needs of modern digital devices and the consumers who use them.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7544 $55.0176
9+ $11.2857 $101.5713
14+ $10.9330 $153.0620
19+ $10.5803 $201.0257
25+ $10.2277 $255.6925
33+ $9.1696 $302.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,333 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess