EN
  • EN
  • DE

LTC3613EWKH#PBF

Part No LTC3613EWKH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A SYNC 56-QFN / Conv DC-DC 4.5V to 24V Synchronous Step Down Single-Out 0.6V to 5.5V 15A 56-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 24V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 15A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN Multipad (7x9)
Win Source Part Number 783497-LTC3613EWKH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3613
Introduction Date November 29, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3613EWKH#PBF CAD Model

Description

Product Overview: LTC3613EWKH#PBF

The LTC3613EWKH#PBF is a high-performance, synchronous buck regulator from Linear Technology, designed to deliver precision voltage regulation and high efficiency in a compact form factor. This advanced power management IC is ideal for a wide range of applications, including telecommunications, networking equipment, and industrial systems, thanks to its robust feature set and flexible design options.

Key Features

  • High Efficiency: The LTC3613EWKH#PBF employs a synchronous rectification architecture, which allows for up to 95% efficiency, minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: This regulator supports an input voltage range of 4.5V to 24V, accommodating a variety of power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5.5V, providing the flexibility needed to power different components within a system.
  • High Output Current: Capable of delivering up to 24A of continuous output current, the LTC3613EWKH#PBF can easily meet the demands of power-hungry applications.
  • Fast Transient Response: The device features excellent transient response, quickly adapting to changes in load conditions to maintain stable output voltage.
  • Integrated MOSFETs: Including high-side and low-side N-channel MOSFETs, the LTC3613EWKH#PBF reduces external component count and simplifies the design process.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 770kHz, allowing designers to optimize performance for their specific application.
  • Thermal Management: Encased in a thermally efficient 5mm x 6mm QFN package, the LTC3613EWKH#PBF is designed to operate reliably over a wide temperature range.

Protection Features

The LTC3613EWKH#PBF incorporates several protection features to ensure the safety and longevity of the end application. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device offers a power good signal to provide system feedback on the status of the voltage regulation.

Applications

With its robust power delivery and comprehensive protection features, the LTC3613EWKH#PBF is well-suited for powering FPGAs, ASICs, microprocessors, and other high-performance digital ICs. Its versatility makes it an excellent choice for engineers looking to enhance the power management capabilities of their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1789 $55.0734
14+ $7.5315 $105.4410
21+ $7.2961 $153.2181
29+ $7.0607 $204.7603
37+ $6.8254 $252.5398
50+ $6.1193 $305.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 683 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess