EN
  • EN
  • DE

LTC3625IDE#TRPBF

Part No LTC3625IDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Supercapacitor Charger
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Part Number Series LTC3625
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811926-LTC3625IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3625IDE#TRPBF CAD Model

Description

Product Overview: LTC3625IDE#TRPBF

The LTC3625IDE#TRPBF is a high-efficiency, dual supercapacitor charger designed by Linear Technology (now part of Analog Devices) to provide a compact and reliable power management solution for applications requiring backup power, energy harvesting, or momentary power delivery. This integrated circuit is specifically tailored to charge two supercapacitors in series from a single input supply, ensuring balanced charging and protection for the capacitors.

Key Features

  • Wide Input Voltage Range: The LTC3625IDE#TRPBF operates over a wide input voltage range from 4.5V to 17V, making it versatile for various power sources and systems.
  • Programmable Charge Current: Users can set the charge current up to 150mA per capacitor via a single external resistor, providing flexibility in controlling the charge time and current based on specific application needs.
  • Automatic Cell Balancing: This charger incorporates an automatic cell balancing feature, which ensures both supercapacitors charge evenly, thereby maximizing their lifespan and performance.
  • Integrated Cell Balancing: No external balancing resistors are required as the LTC3625IDE#TRPBF includes all necessary components for balancing supercapacitors during charging.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for power-sensitive applications, minimizing the drain on the power source when the charger is in standby mode.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to excessive heat, ensuring reliable operation under varying conditions.

Applications

The LTC3625IDE#TRPBF is ideal for a range of applications where supercapacitors are used for energy storage. These include but are not limited to:

  • Backup power for memory or real-time clocks in the event of main power loss
  • Energy harvesting systems that require periodic charging and discharging cycles
  • Power buffering for momentary drops in supply voltage or for high current pulse loads

Quality and Reliability

Linear Technology ensures that the LTC3625IDE#TRPBF meets high standards of quality and reliability. The device is available in a 12-lead DFN package, offering a compact footprint for space-constrained applications. Additionally, it is specified over the industrial temperature range of -40°C to 85°C, making it suitable for deployment in harsh environments.

With its robust feature set and Linear Technology's reputation for precision and durability, the LTC3625IDE#TRPBF stands out as an excellent choice for designers seeking an efficient and reliable supercapacitor charging solution.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6280 $50.7920
34+ $2.9768 $101.2112
53+ $2.8838 $152.8414
72+ $2.7908 $200.9376
93+ $2.6978 $250.8954
125+ $2.4187 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,574 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess