EN
  • EN
  • DE

LTC3630IMSE#PBF

Part No LTC3630IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 500MA 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 65V
Min/Fixed Output Voltage 0.8V (1.8V, 3.3V, 5V)
Maximum Output Voltage 65V
Output Current 500mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad, 12 Leads
Supplier Device Package 16-MSOP-EP
Family Part Number LTC3630
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 754450-LTC3630IMSE#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3630IMSE#PBF CAD Model

Description

The LTC3630IMSE#PBF is a high-efficiency, low ripple, synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This versatile and robust component is ideal for applications requiring a compact, high-efficiency power solution.

Key Features:

  • Wide Input Voltage Range: The LTC3630IMSE#PBF operates from a wide input voltage range of 4V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal heat generation and is suitable for thermally sensitive applications.
  • Low Ripple: The device is designed to produce a low output voltage ripple, which is critical for noise-sensitive applications such as RF and precision analog circuits.
  • Programmable Frequency: The switching frequency is programmable from 500kHz to 4MHz, which allows optimization between efficiency and external component size.
  • Robust Thermal Performance: The LTC3630IMSE#PBF comes in a thermally enhanced 16-lead MSOP package, ensuring reliable performance in high-temperature environments.
  • No Schottky Diode Required: Its internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode, reducing system complexity and cost.

Applications:

The LTC3630IMSE#PBF is suitable for a wide range of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Datacom and Telecom Power Supplies
  • Battery-Powered Equipment

With its high efficiency, low ripple output, and flexible voltage options, the LTC3630IMSE#PBF from Linear Technology stands out as an excellent choice for designers looking to improve power performance and extend battery life in their electronic systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4553 $50.7318
15+ $6.9377 $104.0655
23+ $6.7209 $154.5807
31+ $6.5041 $201.6271
40+ $6.2873 $251.4920
54+ $5.6369 $304.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess