EN
  • EN
  • DE

LTC3631IDD-5#TRPBF

Part No LTC3631IDD-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 5V 0.1A 8DFN / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 5V 0.1A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 5V
Output Current 100mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783534-LTC3631IDD-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3631-5
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3631IDD-5#TRPBF CAD Model

Description

Overview of LTC3631IDD-5#TRPBF

The LTC3631IDD-5#TRPBF is a high-efficiency, low quiescent current monolithic synchronous buck regulator from Linear Technology. Designed to extend battery life in portable devices, this regulator features a wide input voltage range of 4.5V to 45V, making it suitable for a variety of applications, including automotive, industrial control, telecommunications, and portable electronics.

Key Features

  • High Efficiency: The device can deliver up to 100mA of continuous output current with efficiencies as high as 92%, which is critical for battery-powered applications.
  • Low Quiescent Current: It boasts an ultra-low no-load quiescent current of less than 12μA, which helps to minimize power drain when in standby or sleep modes.
  • Adjustable and Fixed Output Voltages: The LTC3631IDD-5#TRPBF provides a fixed 5V output, simplifying design considerations for standard 5V supply rails.
  • Internal Synchronous Rectification: The use of internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode, thus reducing external component count.
  • Stable with Ceramic Capacitors: It is designed to work with ceramic capacitors, which are smaller, more reliable, and have lower ESR (Equivalent Series Resistance) compared to other capacitor types.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and a power good flag to ensure reliable operation under adverse conditions.

Applications

The LTC3631IDD-5#TRPBF is versatile and can be used in a range of applications. Its ability to handle wide input voltages and provide a stable 5V output makes it particularly well-suited for:

  • Automotive power systems
  • Industrial control and instrumentation
  • Telecommunications infrastructure
  • Portable electronic devices

Package and Quality

It comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. The device is rated for operation from -40°C to 125°C, ensuring reliable performance in extreme temperatures. As with all Linear Technology products, the LTC3631IDD-5#TRPBF is manufactured to high-quality standards, providing engineers with confidence in their design integrations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3627 $50.4405
37+ $2.7591 $102.0867
57+ $2.6729 $152.3553
78+ $2.5867 $201.7626
100+ $2.5005 $250.0500
134+ $2.2418 $300.4012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess