EN
  • EN
  • DE

MIC2182-5.0BSM

Part No MIC2182-5.0BSM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency Synchronous Buck Controller Final Information | IC REG CTRLR BUCK 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 32V
Switching Frequency 300kHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MIC2182
Manufacturer Pack Quantity 77
MSL Level 1 (Unlimited)
Win Source Part Number 1222097-MIC2182-5.0BSM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2182-5.0BSM CAD Model

Description

The MIC2182-5.0BSM from Microchip Technology is a high-performance, synchronous step-down (buck) regulator designed to deliver a fixed output voltage of 5.0V. This highly efficient device is ideal for a wide range of applications, including consumer electronics, industrial systems, and communication equipment.

Key Features

  • Output Voltage: Fixed 5.0V output to power a variety of devices requiring stable voltage.
  • High Efficiency: Synchronous operation provides improved efficiency over traditional non-synchronous regulators.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making it versatile for different power sources.
  • Thermal Overload Protection: Ensures the device operates within safe temperature limits to prevent damage.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.
  • Compact Package: Available in a space-saving package, ideal for designs where board space is at a premium.

Applications

The MIC2182-5.0BSM is suitable for a variety of applications that require a reliable and efficient power solution. It can be used in:

  • Portable Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Applications
  • Telecommunication Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2182-5.0BSM is no exception. This regulator is designed to meet the stringent requirements of a wide range of industrial and commercial applications, ensuring long-term reliability and performance.

Summary

The MIC2182-5.0BSM is a robust and efficient solution for applications requiring a fixed 5.0V output. With its wide input voltage range, high efficiency, and compact size, it offers designers a flexible and reliable power management solution backed by Microchip Technology's reputation for quality.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess