Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 50V
Output Current 20mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062850-LTC3632IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3632IDD#PBF CAD Model

Description

Introducing the LTC3632IDD#PBF High-Efficiency, Low-Noise Step-Down Converter

The LTC3632IDD#PBF is a high-efficiency, low-noise step-down DC/DC converter designed by Linear Technology to meet the needs of modern electronic devices. This compact and powerful component is capable of delivering up to 500mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for a variety of applications including automotive, industrial, and telecommunications systems.

One of the key features of the LTC3632IDD#PBF is its high efficiency, which can reach up to 95%. This is achieved through the use of a low R<sub>DS(ON) internal switch and synchronous rectification. The high efficiency not only helps in reducing power losses but also minimizes the heat generated, allowing for a more reliable performance in thermally challenging environments.

The device operates with a low quiescent current of only 12μA, which is beneficial for battery-powered systems where extending battery life is crucial. Additionally, the LTC3632IDD#PBF offers a low-noise operation with its constant frequency, current-mode operation, and internal compensation, ensuring a stable output with minimal interference to sensitive RF and other critical circuits.

Flexibility is another advantage of this step-down converter. It supports selectable switching frequencies of 500kHz or 2MHz, allowing designers to optimize the size of external components and performance for their specific application. Moreover, the LTC3632IDD#PBF is designed with a robust feature set, including over-temperature protection, over-current protection, and a power good flag that indicates when the output voltage is within its nominal range.

The LTC3632IDD#PBF is housed in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. Its small footprint and surface-mount package make it suitable for space-constrained applications without sacrificing power capability or efficiency.

In summary, the LTC3632IDD#PBF from Linear Technology is a versatile, high-efficiency step-down converter that offers low-noise operation, a wide input voltage range, and robust protection features. It is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to €1.6161
ECAD model for LA5744MP-DL-E
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to €0.3370
ECAD model for LMR16030SDDAR
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to €1.5229
ECAD model for L7986TR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to €3.7850
ECAD model for L6920DBTR
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €6.3418 €63.4181
23+ €5.2035 €119.6806
35+ €5.0410 €176.4334
49+ €4.8783 €239.0373
63+ €4.7158 €297.0931
84+ €4.2278 €355.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,890 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention