EN
  • EN
  • DE

LTC3642EDD-3.3#TRPBF

Part No LTC3642EDD-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 50MA SYNC 8DFN / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 3.3V 0.05A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783545-LTC3642EDD-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3642-3.3
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3642EDD-3.3#TRPBF CAD Model

Description

Product Overview: LTC3642EDD-3.3#TRPBF

The LTC3642EDD-3.3#TRPBF is a high-efficiency, low quiescent current buck converter from Linear Technology, designed to meet the rigorous specifications of various electronic applications. This integrated circuit is engineered to provide a fixed output voltage of 3.3V, which is a common requirement for digital circuits, microcontrollers, and other logic devices.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 45V, making it versatile for use in a variety of systems that experience wide voltage fluctuations.
  • High Efficiency: With an advanced switching architecture, the LTC3642EDD-3.3#TRPBF maintains high efficiency across a wide range of load currents.
  • Low Quiescent Current: It boasts a low no-load quiescent current, which is ideal for battery-powered and energy-sensitive applications.
  • Fixed Output Voltage: The 3.3V output voltage is regulated with high accuracy, ensuring stable operation for sensitive electronic components.
  • Compact Package: Housed in a small 10-lead (3mm x 3mm) DFN package, the LTC3642EDD-3.3#TRPBF is suitable for space-constrained applications.
  • Integrated Protection Features: The device includes over-temperature protection and current limiting to safeguard the system under extreme operating conditions.
  • Low Ripple: The switching regulator design minimizes output voltage ripple, providing clean power to sensitive RF and analog circuits.

Applications

The LTC3642EDD-3.3#TRPBF is a versatile power solution that can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial electronics
  • Point-of-load power supplies
  • Embedded systems
  • Power management for sensors and data acquisition systems

Reliability and Performance

Linear Technology's commitment to high-quality and performance is evident in the LTC3642EDD-3.3#TRPBF. This buck converter is designed to meet the stringent requirements of a wide range of applications, ensuring reliable operation and longevity in the field.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess