EN
  • EN
  • DE

LTC3642IDD-3.3#TRPBF

Part No LTC3642IDD-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 50MA SYNC 8DFN / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 3.3V 0.05A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783551-LTC3642IDD-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3642-3.3
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3642IDD-3.3#TRPBF CAD Model

Description

LTC3642IDD-3.3#TRPBF - High Efficiency, Low Noise, 15V, 50mA Step-Down Converter

The LTC3642IDD-3.3#TRPBF is a high-performance, step-down converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient integrated circuit is specifically engineered to deliver a fixed output voltage of 3.3V with an input voltage range of 4.5V to 15V, making it an ideal choice for a wide array of applications requiring a regulated lower voltage from a higher voltage source.

With its ability to provide up to 50mA of continuous output current, the LTC3642IDD-3.3#TRPBF is perfect for powering sensitive electronic components in portable devices, industrial controls, and low-power wireless communication systems. Its high efficiency is achieved through the use of a low R<sub>DS(ON) internal switch and synchronous rectifier, which also contribute to reducing the amount of heat generated during operation.

One of the key features of this step-down converter is its low noise performance, which is critical for applications sensitive to electrical noise, such as RF circuits and precision measurement devices. The LTC3642IDD-3.3#TRPBF employs a constant frequency, current mode architecture that minimizes noise and ripple, ensuring a clean and stable power supply.

The device is also equipped with several protective features to ensure reliable operation over its lifetime. These include over-temperature protection, short-circuit protection, and a robust thermal shutdown mechanism. The LTC3642IDD-3.3#TRPBF comes in a compact, 10-lead DFN package, which is ideal for space-constrained applications.

For convenience, the LTC3642IDD-3.3#TRPBF is available in tape and reel packaging under the part number LTC3642IDD-3.3#TRPBF, facilitating efficient handling and placement during the manufacturing process. The use of a fixed output voltage simplifies the design process, as no external feedback resistors are required, which further minimizes the external component count.

In summary, the LTC3642IDD-3.3#TRPBF is a versatile and reliable step-down converter that combines high efficiency, low noise operation, and a comprehensive set of protection features, making it an excellent power management solution for a diverse range of electronic applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0268 $51.4556
41+ $2.4835 $101.8235
63+ $2.4059 $151.5717
86+ $2.3283 $200.2338
112+ $2.2507 $252.0784
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,876 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess