Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062868-LTC3642IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3642IDD#PBF CAD Model

Description

Linear Technology's LTC3642IDD#PBF High Efficiency, Low Noise Step-Down Converter

The LTC3642IDD#PBF from Linear Technology is a highly efficient, low noise, 45V, 50mA step-down converter designed for precision applications. This compact, high-performance component is ideal for space-constrained systems requiring a stable and reliable power supply. With its advanced design, the LTC3642IDD#PBF ensures a minimal footprint on PCBs while delivering exceptional functionality.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 45V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing flexibility and precision to meet specific design requirements.
  • High Efficiency: With its internal 0.55 Ohm power switch, the LTC3642IDD#PBF achieves efficiencies of up to 92%, ensuring minimal power loss and heat generation.
  • Low Noise Operation: The device features a low noise, constant frequency operation with a selectable switching frequency ranging from 200kHz to 2.2MHz, allowing the use of small, low-cost capacitors and inductors while reducing interference with sensitive RF and analog circuits.
  • Robust Protection Features: It includes over-temperature protection, short-circuit protection, and a robust power package, safeguarding the device and the system against a variety of fault conditions.
  • Compact Package: Housed in a 10-lead DFN package, the LTC3642IDD#PBF offers a compact solution, which is essential for portable and space-constrained applications.

Applications:

The LTC3642IDD#PBF is versatile and can be used in a range of applications, including:

  • Automotive and industrial power systems
  • Battery-powered equipment
  • Point of load conversions
  • Portable and handheld devices
  • Energy harvesting systems
  • Telecommunications infrastructure

Whether you're designing a power supply for sensitive audio equipment or looking for a reliable power source for an industrial control system, the LTC3642IDD#PBF provides a solution that combines performance with reliability. Its advanced features and compact design make it an excellent choice for engineers who require a high-quality, versatile step-down converter.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to €0.3370
ECAD model for LMR16030SDDAR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €0.7667
ECAD model for TPS62095RGTR
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to €0.3927
ECAD model for FAN53611AUC13X
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to €21.9054
ECAD model for LT8614EUDC#TRPBF
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to €3.7850
ECAD model for L6920DBTR
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €10.5198 €52.5990
11+ €8.6316 €94.9474
17+ €8.3619 €142.1519
23+ €8.0922 €186.1199
30+ €7.8224 €234.6712
39+ €7.0132 €273.5135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention